Klein Tools, Inc. Multimeter MM600

Description
DIGITAL TYPE 3.54 INCH W X 2.1 INCH D X 7 INCH H SIZE 4000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES, THERMOCOUPLE, CARRYING CASE INCLUSION 0 TO 1000 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED 1 TO 50 KHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 1000 MICROFARAD CAPACITANCE RANGE DROP PROTECTION 6.6 FT
Request a Quote Datasheet
Description
DIGITAL TYPE 3.54 INCH W X 2.1 INCH D X 7 INCH H SIZE 4000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES, THERMOCOUPLE, CARRYING CASE INCLUSION 0 TO 1000 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED 1 TO 50 KHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 1000 MICROFARAD CAPACITANCE RANGE DROP PROTECTION 6.6 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - MM600 - Klein Tools, Inc.
Chicago, IL, USA
Multimeter
MM600
Multimeter MM600
DIGITAL TYPE 3.54 INCH W X 2.1 INCH D X 7 INCH H SIZE 4000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES, THERMOCOUPLE, CARRYING CASE INCLUSION 0 TO 1000 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED 1 TO 50 KHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 1000 MICROFARAD CAPACITANCE RANGE DROP PROTECTION 6.6 FT
  • DIGITAL TYPE
  • 3.54 INCH W X 2.1 INCH D X 7 INCH H SIZE
  • 4000 COUNT LCD DISPLAY TYPE
  • CE, ETL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • TEST LEADS, BATTERIES, THERMOCOUPLE, CARRYING CASE INCLUSION
  • 0 TO 1000 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED
  • 1 TO 50 KHZ FREQUENCY RANGE
  • 40 MEGA OHM RESISTANCE RANGE
  • 10 AMPERE AC CURRENT RANGE
  • 10 AMPERE DC CURRENT RANGE
  • 1000 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • 1000 MICROFARAD CAPACITANCE RANGE
  • DROP PROTECTION 6.6 FT
Supplier's Site
Multimeters - 1742-1212-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
1742-1212-ND
Multimeters 1742-1212-ND
Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max

Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number MM600 1742-1212-ND
Product Name Multimeter Multimeters
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 1000 volts
DC Current 10 amps
AC Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details