RS Components, Ltd. P-Clips 1440658

Description
P Clip Mild Steel 19mm
Request a Quote
Description
P Clip Mild Steel 19mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 1440658 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
1440658
P-Clips 1440658
P Clip Mild Steel 19mm

P Clip Mild Steel 19mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1440658
Product Name P-Clips
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2414827 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 233433 - RS Components, Ltd.
Specs
Type Nail Style Clip; Tv cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details
P-Clips - 1440696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
P-Clips - 2209399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.378 inch (9.6 mm)
Material Polyamide 66
View Details