Klein Tools, Inc. Drive Key Set 70583

Description
HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 8 PIECE(S) (8) INCH SET SET CONTENT HEX DRIVE STYLE (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4) INCH KEY SIZES KEY LENGTH 3-3/8 TO 4-5/8 INCH HANDLE LENGTH 5-1/4 INCH
Datasheet
Description
HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 8 PIECE(S) (8) INCH SET SET CONTENT HEX DRIVE STYLE (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4) INCH KEY SIZES KEY LENGTH 3-3/8 TO 4-5/8 INCH HANDLE LENGTH 5-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - 70583 - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
70583
Drive Key Set 70583
HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 8 PIECE(S) (8) INCH SET SET CONTENT HEX DRIVE STYLE (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4) INCH KEY SIZES KEY LENGTH 3-3/8 TO 4-5/8 INCH HANDLE LENGTH 5-1/4 INCH
  • HEAT TREATED TEMPERED ALLOY STEEL MATERIAL
  • 8 PIECE(S)
  • (8) INCH SET SET CONTENT
  • HEX DRIVE STYLE
  • (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4) INCH KEY SIZES
  • KEY LENGTH 3-3/8 TO 4-5/8 INCH
  • HANDLE LENGTH 5-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 70583
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details