Klein Tools, Inc. Wrench Set 68450

Description
15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 5 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 X 3/4 INCH SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 5 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 X 3/4 INCH SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - 68450 - Klein Tools, Inc.
Chicago, IL, USA
Wrench Set
68450
Wrench Set 68450
15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 5 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 X 3/4 INCH SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 15 DEGREE OFFSET OPEN END TYPE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 5 PIECE(S)
  • FORGED PROCESS
  • POUCH PACKAGING TYPE
  • (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 X 3/4 INCH SET CONTENT
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 1742-1624-ND - DigiKey
Thief River Falls, MN, United States
"Wrench Set Wrench 1/4"" ~ 11/16"" Assorted Length"

"Wrench Set Wrench 1/4"" ~ 11/16"" Assorted Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68450 1742-1624-ND
Product Name Wrench Set Wrenches
Type Box Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details