RS Components, Ltd. 105114

Description
The Lyte-MV-Excel range of laser modules provides reliable high power, industrial laser light sources with well-defined line,illuminations. Unique user adjustable focus without removing line optics. Uniform non-Gaussian line. Laser classification maintained during focus adjustment. Excellent focus & line quality Laser Type = Modulating Laser Colour = Red Emission Pattern = Line Laser Wavelength = 660nm Optical Output Power = 50mW Laser Class = 3B Control Type = Linear Parallel Beam Divergence FWHM = 45° Perpendicular Beam Divergence FWHM = 45° Dimensions = 19 (Dia.) x 88mm
Request a Quote
Description
The Lyte-MV-Excel range of laser modules provides reliable high power, industrial laser light sources with well-defined line,illuminations. Unique user adjustable focus without removing line optics. Uniform non-Gaussian line. Laser classification maintained during focus adjustment. Excellent focus & line quality Laser Type = Modulating Laser Colour = Red Emission Pattern = Line Laser Wavelength = 660nm Optical Output Power = 50mW Laser Class = 3B Control Type = Linear Parallel Beam Divergence FWHM = 45° Perpendicular Beam Divergence FWHM = 45° Dimensions = 19 (Dia.) x 88mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 105114 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Lyte-MV-Excel range of laser modules provides reliable high power, industrial laser light sources with well-defined line,illuminations. Unique user adjustable focus without removing line optics. Uniform non-Gaussian line. Laser classification maintained during focus adjustment. Excellent focus & line quality Laser Type = Modulating Laser Colour = Red Emission Pattern = Line Laser Wavelength = 660nm Optical Output Power = 50mW Laser Class = 3B Control Type = Linear Parallel Beam Divergence FWHM = 45° Perpendicular Beam Divergence FWHM = 45° Dimensions = 19 (Dia.) x 88mm

The Lyte-MV-Excel range of laser modules provides reliable high power, industrial laser light sources with well-defined line,illuminations.
Unique user adjustable focus without removing line optics. Uniform non-Gaussian line. Laser classification maintained during focus adjustment. Excellent focus & line quality
Laser Type = Modulating
Laser Colour = Red
Emission Pattern = Line
Laser Wavelength = 660nm
Optical Output Power = 50mW
Laser Class = 3B
Control Type = Linear
Parallel Beam Divergence FWHM = 45°
Perpendicular Beam Divergence FWHM = 45°
Dimensions = 19 (Dia.) x 88mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 105114
Laser Wavelength Red; Modulating
Unlock Full Specs
to access all available technical data

Similar Products

 - 6973519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red
CDRH Classification Class IIIb
Wavelength Range 650 nm (6500 Å)
View Details
 - 1271564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Green
CDRH Classification Class IIIb
View Details
 - 2133562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 4423334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red
CDRH Classification 3R
View Details