The Kivnon K32 Tractor is an AGV/AMR designed for efficient and reliable load transportation in internal logistics processes. With its one-way movement and towing capacity of up to 2,000kg, it's ideal for handling large loads.
The AGV utilizes magnetic guidance navigation for precise maneuvering and can be seamlessly integrated with fleet management systems, including those based on VDA 5050. This allows for optimized coordination and control of the AGV within the overall logistics operations.
With high precision and advanced safety measures, including laser scanners, ultrasound sensors, and a safety PLC, the K32 Tractor ensures accurate stops and secure operations. These features contribute to a safe working environment and help prevent collisions or accidents.
The K32 Tractor comes in two versions: the K32 and K32P, offering flexibility to meet different operational requirements. Its compact dimensions, with a length of 1170mm, width of 480mm, and height of 1040mm, allow for easy maneuverability in tight spaces.
The AGV is powered by either AGM or lithium batteries, offering exchangeable and online charging capabilities through an integrated circuit. This ensures continuous operation without the need for manual battery replacement.
The K32 Tractor's standout features, towing capacity, compatibility with fleet management systems, and advanced safety measures make it a reliable and efficient solution for industrial automation in various sectors.
| Kivnon Logistica S.L. | |
|---|---|
| Product Category | Robots |
| Product Number | K32 Tractor |
| Product Name | Mobile Robots |
| Industry / Application | Automotive Testing; Material Handling (e.g., Loading/Unloading, Palletizing) |