Harrington's (N)ER enhanced features three phase electric chain hoists are equipped with latest technology in the market today. All models include a low headroom, lightweight body with a fan-cooled motor, standard thermal motor protection and a count hour meter for preventive maintenance. A secondary mechanical load brake is an additional features on ER models only. Simply the best hoists on the market!
| Harrington Hoists, Inc. | |
|---|---|
| Product Category | Hoists |
| Product Number | (N)ER020LD |
| Product Name | NER/ER Electric Chain Hoist |
| Features | Brake |
| Mounting | Hook |
| Load Hook | Single |
| Unit Weight | 161.0 lbs (73.0 kg) |
| Type | Spur |