J.D. Neuhaus Monorail Air Hoist EH 100

Description
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request
Request a Quote
Description
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J.D. Neuhaus EH 100 Monorail Air Hoist has a lifting capacity of 100 metric tons and operates at an air pressure of 87 psi (6 bar). It features a compact design suitable for low headroom applications and is resistant to humidity, dust, and temperature variations from -20°C to +70°C, making it ideal for use in hazardous areas. The hoist is equipped with a fail-safe disc brake that secures the load in case of air supply interruption, and all gearbox components are made from tempered or hardened high-grade steel. The EH 100 operates with four chain strands and has a motor output of 9 kW for the hoist. It offers a lifting speed of 1.3 ft/min (0.4 m/min) at full load and 4.4 ft/min (1.33 m/min) without load. The hoist's air consumption for lifting is 283 cfm (8 m¬=/min), and it has a noise level of 77 dB(A) during lifting. The product is designed for easy integration into various applications, including tandem operations, and can be customized for specific requirements upon request.

Datasheet Summary
Powered by GS/AI

The J.D. Neuhaus EH 100 Monorail Air Hoist has a lifting capacity of 100 metric tons and operates at an air pressure of 87 psi (6 bar). It features a compact design suitable for low headroom applications and is resistant to humidity, dust, and temperature variations from -20°C to +70°C, making it ideal for use in hazardous areas. The hoist is equipped with a fail-safe disc brake that secures the load in case of air supply interruption, and all gearbox components are made from tempered or hardened high-grade steel. The EH 100 operates with four chain strands and has a motor output of 9 kW for the hoist. It offers a lifting speed of 1.3 ft/min (0.4 m/min) at full load and 4.4 ft/min (1.33 m/min) without load. The hoist's air consumption for lifting is 283 cfm (8 m¬=/min), and it has a noise level of 77 dB(A) during lifting. The product is designed for easy integration into various applications, including tandem operations, and can be customized for specific requirements upon request.

Suppliers

Company
Product
Description
Supplier Links
Monorail Air Hoist - EH 100 - J.D. Neuhaus
Sparks, MD, USA
Monorail Air Hoist
EH 100
Monorail Air Hoist EH 100
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request

Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifications: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request

Supplier's Site Datasheet

Technical Specifications

  J.D. Neuhaus
Product Category Hoists
Product Number EH 100
Product Name Monorail Air Hoist
Mounting Trolley
Load Hook Single
Unit Weight 12560.0 lbs (5696.1 kg)
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoist - 75 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Type Hydraulic
View Details
Monorail Air Hoist - EH 20 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 1355.3 lbs (614.6 kg)
View Details
Ultra-low Monorail Hoist - UH 25 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3307.0 lbs (1499.8 kg)
View Details
Monorail Air Hoist, Twin Trolley - EH 75 C - J.D. Neuhaus
Specs
Features Brake
Mounting Trolley
Load Hook Double / Twin
View Details