RS Components, Ltd. Hoists 2542621

Description
HW-CS 30 Spur Gear Drive Manual Winch (S
Request a Quote
Description
HW-CS 30 Spur Gear Drive Manual Winch (S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoists - 2542621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hoists
2542621
Hoists 2542621
HW-CS 30 Spur Gear Drive Manual Winch (S

HW-CS 30 Spur Gear Drive Manual Winch (S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hoists
Product Number 2542621
Product Name Hoists
Lift 0.5 ft (1.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Lift 9.8 ft (30 dm)
Lift Speed 13.1 ft/min (6.67 cm/sec)
View Details
Hoists - 2542620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 0.7 ft (2.16 dm)
View Details
Hoists - 2542627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hoists - 2542623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details