FERRITE CORE, FLAT CABLE, 51MM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:63ohm; Product Range:SSC Series; External Depth:52mm; External Length / Height:6.5mm; External Width:57.6mm; Ferrite Case Style:Flat Core; ImpedanceRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 69C5190 |
| Product Name | Ferrite Core, Flat Cable, 51Mm; Frequency Min Ke Kitagawa |
| Material Type | Ferrite |