FLAT FERRITE CORE, 44.9MM X 1.4MM, 35OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:44.9mm x 1.4mm; Product Range:GSSC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 45AC4599 |
| Product Name | Flat Ferrite Core, 44.9Mm X 1.4Mm, 35Ohm; Impedance @ 100Mhz Ke Kitagawa |
| Material Type | Ferrite |