Kitagawa GmbH Grounding Clamp; Cable Clamp / Clip Type Ke Kitagawa FGC-8 M3

Description
GROUNDING CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:25.2mm; External Width:-; Height:-; RoHS Compliant: Yes
Datasheet
Description
GROUNDING CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:25.2mm; External Width:-; Height:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Clamp; Cable Clamp / Clip Type Ke Kitagawa - 69C0411 - Newark, An Avnet Company
Chicago, IL, United States
Grounding Clamp; Cable Clamp / Clip Type Ke Kitagawa
69C0411
Grounding Clamp; Cable Clamp / Clip Type Ke Kitagawa 69C0411
GROUNDING CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:25.2mm; External Width:-; Height:-; RoHS Compliant: Yes

GROUNDING CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:25.2mm; External Width:-; Height:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 69C0411
Product Name Grounding Clamp; Cable Clamp / Clip Type Ke Kitagawa
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details