RS Components, Ltd. Strain Gauges 2042767

Description
RS PRO NA1 model 1004 Load Cell
Request a Quote
Description
RS PRO NA1 model 1004 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2042767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2042767
Strain Gauges 2042767
RS PRO NA1 model 1004 Load Cell

RS PRO NA1 model 1004 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2042767
Product Name Strain Gauges
Grid Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2236464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.2500 inch (6.35 mm)
Carrier Length 0.4500 inch (11.43 mm)
Carrier Width 0.1799 inch (4.57 mm)
View Details
Strain Gauges - 1855985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.6 inch (66 mm)
View Details
Strain Gauges - 134203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 2.4 inch (61 mm)
Nominal Resistance 400Ω
View Details
Strain Gauges - 2710194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 5.12 inch (130 mm)
Carrier Width 1.26 inch (32 mm)
View Details