Kipp, Inc. Metal One-Piece Pull Handles KPB-1368

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M5 x .8 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M5 x .8 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - KPB-1368 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
KPB-1368
Metal One-Piece Pull Handles KPB-1368
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M5 x .8 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M5 x .8 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KPB-1368
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1284-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Aluminum Instrumentation Handle - 520 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
5 suppliers
Aluminum Handle - ALG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Buffed Finish
Features Revolving Handle (optional feature)
Handle Material Metal
View Details