Kipp, Inc. Disc & Cylindrical Magnet KMAG-24

Description
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel mounts, end of retrieving tools, catches/latches, linear actuators, sensing, gyroscopes, flow meters, pacemakers, etc. . Magnet with metric threaded connection. Deep pot with NdFeB core. Shielded for mounting in iron or steel. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 25 mm. M6 internal thread. Magnet height 30 mm overall. Magnetic force 190 N.
Description
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel mounts, end of retrieving tools, catches/latches, linear actuators, sensing, gyroscopes, flow meters, pacemakers, etc. . Magnet with metric threaded connection. Deep pot with NdFeB core. Shielded for mounting in iron or steel. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 25 mm. M6 internal thread. Magnet height 30 mm overall. Magnetic force 190 N.

Suppliers

Company
Product
Description
Supplier Links
Disc & Cylindrical Magnet - KMAG-24 - Reid Supply
Norton Shores, MI, United States
Disc & Cylindrical Magnet
KMAG-24
Disc & Cylindrical Magnet KMAG-24
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel mounts, end of retrieving tools, catches/latches, linear actuators, sensing, gyroscopes, flow meters, pacemakers, etc. . Magnet with metric threaded connection. Deep pot with NdFeB core. Shielded for mounting in iron or steel. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 25 mm. M6 internal thread. Magnet height 30 mm overall. Magnetic force 190 N.

Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel mounts, end of retrieving tools, catches/latches, linear actuators, sensing, gyroscopes, flow meters, pacemakers, etc.


. Magnet with metric threaded connection. Deep pot with NdFeB core. Shielded for mounting in iron or steel. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 25 mm. M6 internal thread. Magnet height 30 mm overall. Magnetic force 190 N.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Magnets
Product Number KMAG-24
Product Name Disc & Cylindrical Magnet
Industrial Magnets Individual Magnets
Operating Temperature 176 F (80 C)
Holding Force 42.71 lbs (19.37 kg)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
Magnets - 107913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 52.92 lbs (24 kg)
Geometry Block / Bar; Block
Width 0.9449 inch (24 mm)
View Details