Kipp, Inc. Low-Profile Clamping Levers KHE-4

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/16-18 Threaded Hole. The strong 1.30 in diameter body and straight 3.700 in arm are made of stainless steel with a Plastic ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/16-18 Threaded Hole. The strong 1.30 in diameter body and straight 3.700 in arm are made of stainless steel with a Plastic ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - KHE-4 - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
KHE-4
Low-Profile Clamping Levers KHE-4
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/16-18 Threaded Hole. The strong 1.30 in diameter body and straight 3.700 in arm are made of stainless steel with a Plastic ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a 5/16-18 Threaded Hole. The strong 1.30 in diameter body and straight 3.700 in arm are made of stainless steel with a Plastic ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHE-4
Product Name Low-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Height 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Crank Handles - 20503 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Drawer Handles & Cabinet Handles - 2845396 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Material Description Stainless Steel
Height 1.18 inches (30 mm)
View Details
STAINLESS STEEL HATCH PULL - HR-90R - HR-90R - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details