Keystone Electronics Corp. Round Aluminum Instrumentation Handle 522

Description
Part Number: 522 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Aluminum Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 522 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Aluminum Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 522 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
522
Round Aluminum Instrumentation Handle 522
Part Number: 522 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Aluminum Thread: 10-32

Part Number: 522

  • D Diameter: .312 (7.9)
  • Finish/Plating: Black Anodize
  • Height: 1.500 [38.1]
  • Length: 5.500 [139.7]
  • Material: Aluminum
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-522-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-522-ND
Handles 36-522-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9910 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9910
Handle Rohs Compliant Keystone 96F9910
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Handle; 0.312 in.; Black Anodized; Aluminum; 5.5 in.; 1.5 in.; 10-32; 0.562 in. - 70181730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle; 0.312 in.; Black Anodized; Aluminum; 5.5 in.; 1.5 in.; 10-32; 0.562 in.
70181730
Handle; 0.312 in.; Black Anodized; Aluminum; 5.5 in.; 1.5 in.; 10-32; 0.562 in. 70181730
Handle; 0.312 in.; Black Anodized; Aluminum; 5.5 in.; 1.5 in.; 10-32; 0.562 in.

Handle; 0.312 in.; Black Anodized; Aluminum; 5.5 in.; 1.5 in.; 10-32; 0.562 in.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 522 36-522-ND 96F9910 70181730
Product Name Round Aluminum Instrumentation Handle Handles Handle Rohs Compliant Keystone Handle; 0.312 in.; Black Anodized; Aluminum; 5.5 in.; 1.5 in.; 10-32; 0.562 in.
Handle Material Metal Metal Metal
Height 1.5 inches (38.1 mm) 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm) ? to 0.3120 inches (? to 7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 483 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 519 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 7142 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 514 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers