Kipp, Inc. Low-Profile Clamping Levers KHE-36

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a 1/2-13 Threaded Stud. The strong 1.61 in diameter body and 4.650 in straight arm provide good leverage.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a 1/2-13 Threaded Stud. The strong 1.61 in diameter body and 4.650 in straight arm provide good leverage.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - KHE-36 - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
KHE-36
Low-Profile Clamping Levers KHE-36
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a 1/2-13 Threaded Stud. The strong 1.61 in diameter body and 4.650 in straight arm provide good leverage.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Male Low-Profile Clamping Lever has a 1/2-13 Threaded Stud. The strong 1.61 in diameter body and 4.650 in straight arm provide good leverage.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHE-36
Product Name Low-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Height 0.5300 inches (13.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Crank Handles - 20307 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Carrying Handles - 1831627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Description Stainless steel
Height 2.13 inches (54 mm)
Tapered Handle Diameter 6.22 inches (158 mm)
View Details
STAINLESS STEEL HANDLE - EC-H-165 - EC-H-165 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 303 Stainless Steel
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details