Kipp, Inc. High-Profile Clamping Levers KHC-646

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-646 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-646
High-Profile Clamping Levers KHC-646
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-646
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Style Steel Handles - 22002 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications 5/16-18
View Details
Carrying Handles - 2340858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying Handle
Material Description Steel
Height 3.54 inches (90 mm)
View Details
LARGE HANDLE (OFF-SET DESIGN) SILVER - SBH-400SL - SBH-400SL - Sugatsune America, Inc.
Specs
Colors / Finishes Available Silver, Black
Handle Material Metal
Material Description Aluminum Alloy, Zinc Alloy
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details