Kipp, Inc. High-Profile Clamping Levers KHC-572

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-572 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-572
High-Profile Clamping Levers KHC-572
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-572
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1310-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 7171 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers
Aluminum Equipment Handle - MH2 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural Matte
Handle Material Metal
View Details