Kipp, Inc. High-Profile Clamping Levers KHC-518

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-518 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-518
High-Profile Clamping Levers KHC-518
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-518
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Heavy Duty Tapered Handles - 32101 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
Drawer Handles & Cabinet Handles - 2845362 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Die Cast Zinc
Height 2.24 inches (57 mm)
View Details
STAINLESS STEEL RECESSED GRAB HANDLE - HH-M400 - HH-M400 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details