Kipp, Inc. High-Profile Clamping Levers KHC-448

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-448 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-448
High-Profile Clamping Levers KHC-448
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-448
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Height 3.19 inches (81.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565575 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Silver
Material Description Steel
Height 0.7480 inches (19 mm)
View Details
3 suppliers
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 9107 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers
Tray Handle - TR2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Andonized / Satin Finish, Natural; Black
Handle Material Metal
View Details