Kipp, Inc. High-Profile Clamping Levers KHC-234

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 92.0 mm long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 92.0 mm long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-234 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-234
High-Profile Clamping Levers KHC-234
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 92.0 mm long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has finish and Phenolic knob, with a 92.0 mm long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-234
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Tubular Handles by ELESA® - 33728 - Jergens, Inc.
Specs
Material Description Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Carrying Handles - 2375786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying Handle
Material Description Steel
Height 1.54 inches (39 mm)
View Details
LARGE ALUMINUM HANDLE - SOR-400/S - SOR-400/S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Handle Material Metal
Material Description Aluminum
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details