Imao-Fixtureworks
Aluminum Equipment Handle
AG3
Description
Handle
Aluminum(A6N01S)
Anodized finish
Satin finish
Natural matte B
lack matte
Request a Quote
Email Supplier
Datasheet
Description
Handle
Aluminum(A6N01S)
Anodized finish
Satin finish
Natural matte B
lack matte
Request a Quote
Email Supplier
Datasheet
Suppliers
Aluminum Equipment Handle
AG3
Handle
Aluminum(A6N01S)
Anodized finish
Satin finish
Natural matte B
lack matte
Handle
- Aluminum(A6N01S)
- Anodized finish
- Satin finish
- Natural matte B
- lack matte
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
AG3 |
|
Product Name
|
Aluminum Equipment Handle |
|
Handle Type
|
2-point Handle
|
|
Colors / Finishes Available
|
Andonized, Satin Finish, Natural / Black Matte
|
|
Handle Material
|
Metal
|
|
Material Description
|
Aluminum (A6N01S)
|
Unlock Full Specs
to access all available technical data
Similar Products
Handle Material
Metal
Material Description
Body: Steel (SCM435); Ball Knob: Phenolic Plastic
Handle Length
4.09 to 5.75 inches (104 to 146 mm)
View Details
Colors / Finishes Available
Black Powder Coating, Electropolished Finish
Handle Material
Metal
Material Description
Handle: Die Cast Aluminum / SCS13 equivalent to SUS304; Stud / Washer: SUM22L / SUS303; Ring Nut: SUS303; Thurst Washer: Polyamide
View Details
Colors / Finishes Available
Quenched and Tempered, Black Oxide Finish; Electroless Nickel Plated
Handle Material
Metal
Material Description
Body: S45C / SCS13 Steel; Clamping Arm / Handle: SCM440 / SCS13; Clamping Spindle: SUS304 / SCM435 / SUS304
View Details
Handle Type
Adjustable
Colors / Finishes Available
Electropolished Finish / Chrome Plated Finish
Features
Locking/Latching
View Details