Kipp, Inc. High-Profile Clamping Levers KHC-202

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 3.620 in long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 3.620 in long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-202 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-202
High-Profile Clamping Levers KHC-202
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 3.620 in long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has finish and Phenolic knob, with a 3.620 in long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-202
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Height 2.3 inches (58.42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Tubular Handles by ELESA® - 33727 - Jergens, Inc.
Specs
Material Description Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Drawer Handles & Cabinet Handles - 237851 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Material Description Aluminium
Height 1.34 inches (34 mm)
View Details
STAINLESS STEEL HATCH PULL - ST-115 - ST-115 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details