Kipp, Inc. Vertical Manual Hold Down Clamp KC-365

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 249.1 mmH x 173.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 5500 N of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 249.1 mmH x 173.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 5500 N of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - KC-365 - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
KC-365
Vertical Manual Hold Down Clamp KC-365
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 249.1 mmH x 173.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 5500 N of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 249.1 mmH x 173.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 5500 N of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KC-365
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
1,000 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70040 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Bar To Flat Surface Clamp - GWL3 - Penn-Union Corp.
Specs
Body Material Copper Alloy
View Details