Kipp, Inc. Tubular Handle - Through Hole, Bighand Large Door Application KBHH-710

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Suppliers

Company
Product
Description
Supplier Links
Tubular Handle - Through Hole, Bighand Large Door Application - KBHH-710 - Reid Supply
Norton Shores, MI, United States
Tubular Handle - Through Hole, Bighand Large Door Application
KBHH-710
Tubular Handle - Through Hole, Bighand Large Door Application KBHH-710
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KBHH-710
Product Name Tubular Handle - Through Hole, Bighand Large Door Application
Colors / Finishes Available Red
Handle Material Metal
Material Description Aluminium
Height 2.97 inches (75.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Ergostyle® Fold Away Handles by ELESA® - 34484 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Grey/Black
Handle Material Plastic
Material Description Polyamide-Based (PA) Technopolymer
View Details
Round Aluminum Instrumentation Handle - 9111 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
3 suppliers
Aluminum Tubular Handle - MH6~9 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized Finish, Satin Finish, Natural, Black, Plastic Coating
Handle Material Metal
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC33.3 -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details