Kipp, Inc. Tubular Handle - Through Hole, Bighand Large Door Application KBHH-70

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Blue. Fasteners not included. Recommended fastener M8 or 1/4-20.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Blue. Fasteners not included. Recommended fastener M8 or 1/4-20.

Suppliers

Company
Product
Description
Supplier Links
Tubular Handle - Through Hole, Bighand Large Door Application - KBHH-70 - Reid Supply
Norton Shores, MI, United States
Tubular Handle - Through Hole, Bighand Large Door Application
KBHH-70
Tubular Handle - Through Hole, Bighand Large Door Application KBHH-70
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Blue. Fasteners not included. Recommended fastener M8 or 1/4-20.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Blue. Fasteners not included. Recommended fastener M8 or 1/4-20.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KBHH-70
Product Name Tubular Handle - Through Hole, Bighand Large Door Application
Colors / Finishes Available Natural
Handle Material Metal
Material Description Aluminum
Height 2.97 inches (75.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers External Thread - 40221 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Drawer Handles & Cabinet Handles - 2845535 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Material Description Steel
Height 1.61 inches (41 mm)
View Details
STAINLESS STEEL RING PULL - DR-S/M - DR-S/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details