Jergens, Inc. Heavy Duty Flat Washers 31966

Description
Jergens Heavy Duty Flat Washers are made from high-carbon through-hardened steel, which makes them up to 50% stronger than standard heavy-duty washers. Also more fracture-resistant under heavy loads. Features, Benefits, & Product Specifications: Material: High Carbon Steel Finish: Black Oxide Heat Treat: RC 40-45 (Through-Hardened) Flat and parallel within 0.005" (0.01mm)
Request a Quote Datasheet
Description
Jergens Heavy Duty Flat Washers are made from high-carbon through-hardened steel, which makes them up to 50% stronger than standard heavy-duty washers. Also more fracture-resistant under heavy loads. Features, Benefits, & Product Specifications: Material: High Carbon Steel Finish: Black Oxide Heat Treat: RC 40-45 (Through-Hardened) Flat and parallel within 0.005" (0.01mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Flat Washers - 31966 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Flat Washers
31966
Heavy Duty Flat Washers 31966
Jergens Heavy Duty Flat Washers are made from high-carbon through-hardened steel, which makes them up to 50% stronger than standard heavy-duty washers. Also more fracture-resistant under heavy loads. Features, Benefits, & Product Specifications: Material: High Carbon Steel Finish: Black Oxide Heat Treat: RC 40-45 (Through-Hardened) Flat and parallel within 0.005" (0.01mm)

Jergens Heavy Duty Flat Washers are made from high-carbon through-hardened steel, which makes them up to 50% stronger than standard heavy-duty washers. Also more fracture-resistant under heavy loads.
Features, Benefits, & Product Specifications:

  • Material: High Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: RC 40-45 (Through-Hardened)
  • Flat and parallel within 0.005" (0.01mm)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Washers
Product Number 31966
Product Name Heavy Duty Flat Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washers - 32005 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Heavy Duty Square Washers - 31934 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Heavy Duty Flat Washers - 31968 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details
Self Aligning Washers (2 Piece) - 41103 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Metric Size M8
View Details