Kipp, Inc. Sandwich Mount 1290921

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 20.0 mm high Rubber Sandwich Mount with 23.0 mm M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 840 kN compression loads and shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 20.0 mm high Rubber Sandwich Mount with 23.0 mm M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 840 kN compression loads and shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1290921 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1290921
Sandwich Mount 1290921
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 20.0 mm high Rubber Sandwich Mount with 23.0 mm M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 840 kN compression loads and shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 20.0 mm high Rubber Sandwich Mount with 23.0 mm M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 840 kN compression loads and shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1290921
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

SS GLIDE - ADPS55-12-150 - ADPS55-12-150 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details
LMS Anti-Vibration Levelers - LMS-12084 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 200.00 to 800.00 lbs (90.70 to 362.81 kg)
View Details
Tapped Leveling Mounts - 32656 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Solo Unitized Center Bolt Mount, 200lbs Nominal Load Rating, 0.015in. Nominal Deflection Rating, 1.25in. Diameter. Material: Natural Rubber. - A10Z42-4000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 2.18 inch (55.37 mm)
View Details