Sugatsune America, Inc. SS GLIDE - ADPS75-16-100 ADPS75-16-100

Description
Nut on bottom of glide allows easy installation and height adjustment with socket wrench
Description
Nut on bottom of glide allows easy installation and height adjustment with socket wrench
Datasheet
Datasheet Summary
Powered by GS/AI

ADPS75-16-100 is a stainless steel leveling glide with a 75 mm diameter base, 128 mm height, and M16 x 2.0 thread, designed for easy installation and height adjustment via a bottom-mounted nut. It has a load capacity of 560 kg (1233 lbs) and weighs 318 g. The glide is made of 304 stainless steel with a polished finish.

Datasheet Summary
Powered by GS/AI

ADPS75-16-100 is a stainless steel leveling glide with a 75 mm diameter base, 128 mm height, and M16 x 2.0 thread, designed for easy installation and height adjustment via a bottom-mounted nut. It has a load capacity of 560 kg (1233 lbs) and weighs 318 g. The glide is made of 304 stainless steel with a polished finish.

Suppliers

Company
Product
Description
Supplier Links
SS GLIDE - ADPS75-16-100 - ADPS75-16-100 - Sugatsune America, Inc.
Carson, CA, United States
SS GLIDE - ADPS75-16-100
ADPS75-16-100
SS GLIDE - ADPS75-16-100 ADPS75-16-100
Nut on bottom of glide allows easy installation and height adjustment with socket wrench

  • Nut on bottom of glide allows easy installation and height adjustment with socket wrench
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number ADPS75-16-100
Product Name SS GLIDE - ADPS75-16-100
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

GLIDE - TG-20 - TG-20 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 220.00 lbs (99.77 kg)
View Details
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-MS-30-150 - SDY-MS-30-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
GLIDE - TG-40WT - TG-40WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 396.00 lbs (179.59 kg)
View Details