OTT Hydromet Kipp & Zonen SOLYS Gear Drive Sun Tracker 0381900

Description
The SOLYS is a fully automatic sun tracker with a payload up to 80kg, plus the widest temperature range and best performance. Benefits High payload for multiple and / or heavy instruments The high precision gear drive system requires no regular maintenance and is much more powerful than the belt drive system of the SOLYS 2. The maximum payload is increased to 80 kg and the torque is raised to 60 Nm, allowing SOLYS Gear Drive to carry multiple and/or heavy instruments and other loads. The integrated GPS receiver automatically configures location and very accurate time information upon installation. Smart software for real-time status information The included user interface software allows remote monitoring and logging of the tracker status, sun zenith and azimuth angles, GPS time and date and more. The software can also be used to set the communication parameters such as fixed or manual IP address and baud rate. The integrated Web Interface can be used to visualise (get and set) operational parameters, download history log files or upload new firmware when available. No regular maintenance required For operation in extremely cold regions an insulated cold weather cover is available that allows use in temperatures down to -50°C and with wind speeds up to 20m/s. For very hot climates a sun shield can be fitted, extending the upper temperature range to +60°C. SOLYS Gear Drive has been tested and protected against the highest levels of ESD, EMC and surge disturbances that might be experienced.
Description
The SOLYS is a fully automatic sun tracker with a payload up to 80kg, plus the widest temperature range and best performance. Benefits High payload for multiple and / or heavy instruments The high precision gear drive system requires no regular maintenance and is much more powerful than the belt drive system of the SOLYS 2. The maximum payload is increased to 80 kg and the torque is raised to 60 Nm, allowing SOLYS Gear Drive to carry multiple and/or heavy instruments and other loads. The integrated GPS receiver automatically configures location and very accurate time information upon installation. Smart software for real-time status information The included user interface software allows remote monitoring and logging of the tracker status, sun zenith and azimuth angles, GPS time and date and more. The software can also be used to set the communication parameters such as fixed or manual IP address and baud rate. The integrated Web Interface can be used to visualise (get and set) operational parameters, download history log files or upload new firmware when available. No regular maintenance required For operation in extremely cold regions an insulated cold weather cover is available that allows use in temperatures down to -50°C and with wind speeds up to 20m/s. For very hot climates a sun shield can be fitted, extending the upper temperature range to +60°C. SOLYS Gear Drive has been tested and protected against the highest levels of ESD, EMC and surge disturbances that might be experienced.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen SOLYS Gear Drive Sun Tracker - 0381900 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen SOLYS Gear Drive Sun Tracker
0381900
Kipp & Zonen SOLYS Gear Drive Sun Tracker 0381900
The SOLYS is a fully automatic sun tracker with a payload up to 80kg, plus the widest temperature range and best performance. Benefits High payload for multiple and / or heavy instruments The high precision gear drive system requires no regular maintenance and is much more powerful than the belt drive system of the SOLYS 2. The maximum payload is increased to 80 kg and the torque is raised to 60 Nm, allowing SOLYS Gear Drive to carry multiple and/or heavy instruments and other loads. The integrated GPS receiver automatically configures location and very accurate time information upon installation. Smart software for real-time status information The included user interface software allows remote monitoring and logging of the tracker status, sun zenith and azimuth angles, GPS time and date and more. The software can also be used to set the communication parameters such as fixed or manual IP address and baud rate. The integrated Web Interface can be used to visualise (get and set) operational parameters, download history log files or upload new firmware when available. No regular maintenance required For operation in extremely cold regions an insulated cold weather cover is available that allows use in temperatures down to -50°C and with wind speeds up to 20m/s. For very hot climates a sun shield can be fitted, extending the upper temperature range to +60°C. SOLYS Gear Drive has been tested and protected against the highest levels of ESD, EMC and surge disturbances that might be experienced.

The SOLYS is a fully automatic sun tracker with a payload up to 80kg, plus the widest temperature range and best performance.

Benefits

High payload for multiple and / or heavy instruments

The high precision gear drive system requires no regular maintenance and is much more powerful than the belt drive system of the SOLYS 2. The maximum payload is increased to 80 kg and the torque is raised to 60 Nm, allowing SOLYS Gear Drive to carry multiple and/or heavy instruments and other loads. The integrated GPS receiver automatically configures location and very accurate time information upon installation.


Smart software for real-time status information

The included user interface software allows remote monitoring and logging of the tracker status, sun zenith and azimuth angles, GPS time and date and more. The software can also be used to set the communication parameters such as fixed or manual IP address and baud rate. The integrated Web Interface can be used to visualise (get and set) operational parameters, download history log files or upload new firmware when available.


No regular maintenance required

For operation in extremely cold regions an insulated cold weather cover is available that allows use in temperatures down to -50°C and with wind speeds up to 20m/s. For very hot climates a sun shield can be fitted, extending the upper temperature range to +60°C. SOLYS Gear Drive has been tested and protected against the highest levels of ESD, EMC and surge disturbances that might be experienced.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Solar Trackers
Product Number 0381900
Product Name Kipp & Zonen SOLYS Gear Drive Sun Tracker
Unlock Full Specs
to access all available technical data

Similar Products

Custom Solar Trackers -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Tracker Type Single Axis
View Details
Sun Tracker - SOLYS2 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Features Monitoring via PC
Power Supply 18 to 240 volts
Operating Temperature -40 to 122 F (-40 to 50 C)
View Details