Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA STORAGE SYSTEMS
KINGSTON TECHNOLOGY
MLP -- MEMORY CARD READERS
Kingston Technology
Memory Card Readers
MLP
Description
Kingston MLP Memory Card Reader
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Kingston MLP Memory Card Reader
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Readers
2035411
Memory Card Readers
2035411
Kingston MLP Memory Card Reader
Kingston MLP Memory Card Reader
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Data Storage Systems
Product Number
2035411
Product Name
Memory Card Readers
Media Format
Sd
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
SSSTC M.2 2280 1TB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C
96FD80-P1TB-TS1
Specs
Device Type
Solid State Drive
Interface
PCIe
Operating Temperature
-13 to 185 F (-25 to 85 C)
View Details
2
suppliers
RS Components, Ltd.
SD Cards
1839367
Specs
Media Format
Sdhc
View Details
Extreme Engineering Solutions, Inc. (X-ES)
3U VPX NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology
XPort6176
Specs
Device Type
Solid State Drive
Media Format
Solid-State Drive (SSD)
Capacity
2000 GB
View Details
MagicRAM, Inc.
2.5`` SATA III SSD
Specs
Device Type
Hard Drive; Solid State Drive
Interface
SATA 3
Mounting Options
Integrally Mounted
View Details