I/OMagic Corporation External Blu-Ray Burner

Description
With the ability to store 25GB* of data on a single Blu-Ray Disc or 50GB* on double layer discs, and the ability to playback high definition video, the I/OMagic Blu-Ray drive is your bridge to the latest in high definition technology. Backing up to Blu-Ray discs saves time and energy compared to DVD media. With its huge storage capacity, you can back up entire video projects that require tremendous space, or even backup an entire operating system. Store your music library, save pictures at the highest resolution, even full length movies without breaking a sweat. The I/OMagic Blu-Ray external drive naturally also supports burning to DVD and CD media just like the way it should be. Why compromise when you can do it all with the triple writer I/OMagic Blu-Ray External ReWritable Drive. Features: Store up to 25GB* on single layer BD Discs, or 50GB* on double layer discs. Triple Writer supports BD, DVD, and CD media Includes buffer under-run technologies triple-laser optical pick-up Store up to 2 hours of High Definition Video or up to 13 hours of standard-definition TV content High Speed USB 2.0 Interface System Requirements: CPU: Pentium 4 2.0GHz or higher OS Requirement: Microsoft® Windows® 2000 SP4/XP SP2/ Vista/ Windows 7 Memory: 512MB RAM or higher Hard Drive: 30GB or higher available capacity 1 Available USB 2.0 port Blu-Ray Requirements for high definition playback: Pentium D 3.4GHz or faster CPU 1GB or higher RAM HDCP capable graphics card with 256MB RAM PCI Express x16 1024x768 (recommended 1920x1080) resolution, 32bit color 60GB or higher HDD capacity HDCP capable monitor or TV GPU recommendations: nVidia: GeForce 6600GT/7600GT/7800GT X512/7900GX2/7900GTX /7950GX2 or better ATI: X1600/X1800/X1900 series or better Package Contents: External Blu-Ray ReWritable drive
Description
With the ability to store 25GB* of data on a single Blu-Ray Disc or 50GB* on double layer discs, and the ability to playback high definition video, the I/OMagic Blu-Ray drive is your bridge to the latest in high definition technology. Backing up to Blu-Ray discs saves time and energy compared to DVD media. With its huge storage capacity, you can back up entire video projects that require tremendous space, or even backup an entire operating system. Store your music library, save pictures at the highest resolution, even full length movies without breaking a sweat. The I/OMagic Blu-Ray external drive naturally also supports burning to DVD and CD media just like the way it should be. Why compromise when you can do it all with the triple writer I/OMagic Blu-Ray External ReWritable Drive. Features: Store up to 25GB* on single layer BD Discs, or 50GB* on double layer discs. Triple Writer supports BD, DVD, and CD media Includes buffer under-run technologies triple-laser optical pick-up Store up to 2 hours of High Definition Video or up to 13 hours of standard-definition TV content High Speed USB 2.0 Interface System Requirements: CPU: Pentium 4 2.0GHz or higher OS Requirement: Microsoft® Windows® 2000 SP4/XP SP2/ Vista/ Windows 7 Memory: 512MB RAM or higher Hard Drive: 30GB or higher available capacity 1 Available USB 2.0 port Blu-Ray Requirements for high definition playback: Pentium D 3.4GHz or faster CPU 1GB or higher RAM HDCP capable graphics card with 256MB RAM PCI Express x16 1024x768 (recommended 1920x1080) resolution, 32bit color 60GB or higher HDD capacity HDCP capable monitor or TV GPU recommendations: nVidia: GeForce 6600GT/7600GT/7800GT X512/7900GX2/7900GTX /7950GX2 or better ATI: X1600/X1800/X1900 series or better Package Contents: External Blu-Ray ReWritable drive

Suppliers

Company
Product
Description
Supplier Links
With the ability to store 25GB* of data on a single Blu-Ray Disc or 50GB* on double layer discs, and the ability to playback high definition video, the I/OMagic Blu-Ray drive is your bridge to the latest in high definition technology. Backing up to Blu-Ray discs saves time and energy compared to DVD media. With its huge storage capacity, you can back up entire video projects that require tremendous space, or even backup an entire operating system. Store your music library, save pictures at the highest resolution, even full length movies without breaking a sweat. The I/OMagic Blu-Ray external drive naturally also supports burning to DVD and CD media just like the way it should be. Why compromise when you can do it all with the triple writer I/OMagic Blu-Ray External ReWritable Drive. Features: Store up to 25GB* on single layer BD Discs, or 50GB* on double layer discs. Triple Writer supports BD, DVD, and CD media Includes buffer under-run technologies triple-laser optical pick-up Store up to 2 hours of High Definition Video or up to 13 hours of standard-definition TV content High Speed USB 2.0 Interface System Requirements: CPU: Pentium 4 2.0GHz or higher OS Requirement: Microsoft® Windows® 2000 SP4/XP SP2/ Vista/ Windows 7 Memory: 512MB RAM or higher Hard Drive: 30GB or higher available capacity 1 Available USB 2.0 port Blu-Ray Requirements for high definition playback: Pentium D 3.4GHz or faster CPU 1GB or higher RAM HDCP capable graphics card with 256MB RAM PCI Express x16 1024x768 (recommended 1920x1080) resolution, 32bit color 60GB or higher HDD capacity HDCP capable monitor or TV GPU recommendations: nVidia: GeForce 6600GT/7600GT/7800GT X512/7900GX2/7900GTX /7950GX2 or better ATI: X1600/X1800/X1900 series or better Package Contents: External Blu-Ray ReWritable drive

With the ability to store 25GB* of data on a single Blu-Ray Disc or 50GB* on double layer discs, and the ability to playback high definition video, the I/OMagic Blu-Ray drive is your bridge to the latest in high definition technology.

Backing up to Blu-Ray discs saves time and energy compared to DVD media. With its huge storage capacity, you can back up entire video projects that require tremendous space, or even backup an entire operating system. Store your music library, save pictures at the highest resolution, even full length movies without breaking a sweat.

The I/OMagic Blu-Ray external drive naturally also supports burning to DVD and CD media just like the way it should be. Why compromise when you can do it all with the triple writer I/OMagic Blu-Ray External ReWritable Drive.

Features:

Store up to 25GB* on single layer BD Discs, or 50GB* on double layer discs.
Triple Writer supports BD, DVD, and CD media
Includes buffer under-run technologies
triple-laser optical pick-up
Store up to 2 hours of High Definition Video or up to 13 hours of standard-definition TV content
High Speed USB 2.0 Interface

System Requirements:

  • CPU: Pentium 4 2.0GHz or higher
  • OS Requirement: Microsoft® Windows® 2000 SP4/XP SP2/ Vista/ Windows 7
  • Memory: 512MB RAM or higher
  • Hard Drive: 30GB or higher available capacity
  • 1 Available USB 2.0 port

Blu-Ray Requirements for high definition playback:

  • Pentium D 3.4GHz or faster CPU
  • 1GB or higher RAM
  • HDCP capable graphics card with 256MB RAM
  • PCI Express x16
  • 1024x768 (recommended 1920x1080) resolution, 32bit color
  • 60GB or higher HDD capacity
  • HDCP capable monitor or TV

GPU recommendations:
nVidia: GeForce 6600GT/7600GT/7800GTX512/7900GX2/7900GTX/7950GX2 or better
ATI: X1600/X1800/X1900 series or better

Package Contents:

External Blu-Ray ReWritable drive
Supplier's Site

Technical Specifications

  I/OMagic Corporation
Product Category Data Storage Systems
Product Number External Blu-Ray Burner
Unlock Full Specs
to access all available technical data

Similar Products

SD Cards - 1805811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Sdhc
View Details
Transcend mSATA 32G SATA3 MLC - 96FD-M032-TR72 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details