Advantech Kioxia/SSSTC SEMI-WT SSD 256GB M.2 2242 SATA TLC -25~+85 96FD42-S256-TS

Description
Kioxia/SSSTC SEMI-WT SSD 256GB M.2 2242 SATA TLC -25~+85 KIOXIA BiCS5 SATA 6 GB/s SEMI-WI support (-25 to 85°C)" UP TO 550MB PERFORMANCE Low Power Consumption
Request a Quote Datasheet
Description
Kioxia/SSSTC SEMI-WT SSD 256GB M.2 2242 SATA TLC -25~+85 KIOXIA BiCS5 SATA 6 GB/s SEMI-WI support (-25 to 85°C)" UP TO 550MB PERFORMANCE Low Power Consumption
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kioxia/SSSTC SEMI-WT SSD 256GB M.2 2242 SATA TLC -25~+85 - 96FD42-S256-TS - Advantech
Cincinnati, OH, United States
Kioxia/SSSTC SEMI-WT SSD 256GB M.2 2242 SATA TLC -25~+85
96FD42-S256-TS
Kioxia/SSSTC SEMI-WT SSD 256GB M.2 2242 SATA TLC -25~+85 96FD42-S256-TS
Kioxia/SSSTC SEMI-WT SSD 256GB M.2 2242 SATA TLC -25~+85 KIOXIA BiCS5 SATA 6 GB/s SEMI-WI support (-25 to 85°C)" UP TO 550MB PERFORMANCE Low Power Consumption

Kioxia/SSSTC SEMI-WT SSD 256GB M.2 2242 SATA TLC -25~+85

  • KIOXIA BiCS5
  • SATA 6 GB/s
  • SEMI-WI support (-25 to 85°C)"
  • UP TO 550MB PERFORMANCE
  • Low Power Consumption
Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-96FD42-S256-TS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
2084-96FD42-S256-TS-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 2084-96FD42-S256-TS-ND
SSSTC SEMI-WT SSD 256GB M.22242

SSSTC SEMI-WT SSD 256GB M.22242

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number 96FD42-S256-TS 2084-96FD42-S256-TS-ND
Product Name Kioxia/SSSTC SEMI-WT SSD 256GB M.2 2242 SATA TLC -25~+85 Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
Capacity 256 GB
Unlock Full Specs
to access all available technical data

Similar Products

Kioxia/SSSTC SEMI-WT SSD 128GB 2.5
Specs
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
2.5” SSD TLC BICS5 512G - 96FD25-S512-AD1 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
2 suppliers
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SQF-S25U8-64G-SAE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
APACER M.2 2280 SATA 2TB TLC -25°C ~ +85 °C - 96FD80-S2TB-AH - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details