Kingstate Electronics Corp. Transducer, Speaker; Transducer Function Kingstate KSSG3108

Description
TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:100mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.25kHz; Frequency Response Min:1.25kHz; Frequency Response Max:4kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:100mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.25kHz; Frequency Response Min:1.25kHz; Frequency Response Max:4kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Speaker; Transducer Function Kingstate - 61M7068 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Speaker; Transducer Function Kingstate
61M7068
Transducer, Speaker; Transducer Function Kingstate 61M7068
TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:100mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.25kHz; Frequency Response Min:1.25kHz; Frequency Response Max:4kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:100mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.25kHz; Frequency Response Min:1.25kHz; Frequency Response Max:4kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 61M7068
Product Name Transducer, Speaker; Transducer Function Kingstate
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 526815 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
Speakers - 2603-CAC35-03W85-11-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details