Kingstate Electronics Corp. Transducer, Speaker; Transducer Function Kingstate KSSG1708

Description
TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.5kHz; Frequency Response Min:1.5kHz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.5kHz; Frequency Response Min:1.5kHz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Speaker; Transducer Function Kingstate - 61M7067 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Speaker; Transducer Function Kingstate
61M7067
Transducer, Speaker; Transducer Function Kingstate 61M7067
TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.5kHz; Frequency Response Min:1.5kHz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.5kHz; Frequency Response Min:1.5kHz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 61M7067
Product Name Transducer, Speaker; Transducer Function Kingstate
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102750 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details