Kingstate Electronics Corp. Speaker, Micro, Solder, Comp, 104Db; Transducer Function Kingstate KDMG36008-10B

Description
SPEAKER, MICRO, SOLDER, COMP, 104DB; Transducer Function:Speaker; Power Rating RMS:1.5W; Impedance:8ohm; Sensitivity (dB):104dB; Resonant Frequency:570Hz; Frequency Response Min:-; Frequency Response Max:5kHz; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SPEAKER, MICRO, SOLDER, COMP, 104DB; Transducer Function:Speaker; Power Rating RMS:1.5W; Impedance:8ohm; Sensitivity (dB):104dB; Resonant Frequency:570Hz; Frequency Response Min:-; Frequency Response Max:5kHz; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Micro, Solder, Comp, 104Db; Transducer Function Kingstate - 52W8408 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Micro, Solder, Comp, 104Db; Transducer Function Kingstate
52W8408
Speaker, Micro, Solder, Comp, 104Db; Transducer Function Kingstate 52W8408
SPEAKER, MICRO, SOLDER, COMP, 104DB; Transducer Function:Speaker; Power Rating RMS:1.5W; Impedance:8ohm; Sensitivity (dB):104dB; Resonant Frequency:570Hz; Frequency Response Min:-; Frequency Response Max:5kHz; Product Range:-; RoHS Compliant: Yes

SPEAKER, MICRO, SOLDER, COMP, 104DB; Transducer Function:Speaker; Power Rating RMS:1.5W; Impedance:8ohm; Sensitivity (dB):104dB; Resonant Frequency:570Hz; Frequency Response Min:-; Frequency Response Max:5kHz; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 52W8408
Product Name Speaker, Micro, Solder, Comp, 104Db; Transducer Function Kingstate
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7675373P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
View Details
Dynamic Mini Square Speaker - CES200R042AC08PMN800P5R - Challenge Electronics
Specs
SPL 116 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details