Kingstate Electronics Corp. Loudspeaker, Micro, 10Mm; Transducer Function Kingstate KDMG10008C-03

Description
LOUDSPEAKER, MICRO, 10MM; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):86dB; Resonant Frequency:1.2kHz; Frequency Response Min:1200Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, MICRO, 10MM; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):86dB; Resonant Frequency:1.2kHz; Frequency Response Min:1200Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, Micro, 10Mm; Transducer Function Kingstate - 24M3193 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, Micro, 10Mm; Transducer Function Kingstate
24M3193
Loudspeaker, Micro, 10Mm; Transducer Function Kingstate 24M3193
LOUDSPEAKER, MICRO, 10MM; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):86dB; Resonant Frequency:1.2kHz; Frequency Response Min:1200Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes

LOUDSPEAKER, MICRO, 10MM; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):86dB; Resonant Frequency:1.2kHz; Frequency Response Min:1200Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 24M3193
Product Name Loudspeaker, Micro, 10Mm; Transducer Function Kingstate
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details