Kingbright Corporation Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright RTC-31

Description
LED SPACER FOR LED LAMP, NYLON 6.6; Height:3.8mm; External Diameter:4.4mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED SPACER FOR LED LAMP, NYLON 6.6; Height:3.8mm; External Diameter:4.4mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright - 64T3983 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright
64T3983
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright 64T3983
LED SPACER FOR LED LAMP, NYLON 6.6; Height:3.8mm; External Diameter:4.4mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

LED SPACER FOR LED LAMP, NYLON 6.6; Height:3.8mm; External Diameter:4.4mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 64T3983
Product Name Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright
Outside Diameter 0.1732 inch (4.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Rivet Binding Post Terminal 4-40 Thread - 1537 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 4-40 / 4
View Details