The PDC54-11SRWA is a 14-segment dual-digit alphanumeric display featuring super bright red LEDs made from Gallium Aluminum Arsenide. It has a character height of 0.53 inches (13.5 mm) and is designed for low current operation, with a typical forward voltage of 1.8V at 10mA. The display offers high contrast and light output, with a luminous intensity ranging from 9,000 to 22,000 millicandelas. It is categorized for luminous intensity and is RoHS compliant, making it suitable for various applications including home appliances, industrial displays, and numeric status indicators. The device is mechanically rugged and can be easily mounted on printed circuit boards or sockets. Care should be taken to handle the LEDs with anti-static precautions to prevent damage from electrostatic discharge. The operating temperature range is from -40°C to +85°C, and the maximum power dissipation is 75 mW.
Win Source Part Number: 1351489-PDC54-11SRWA
Category: Optoelectronics - LED Character and Numeric
Color: Red
Package: Bulk
Size / Dimension: 0.835" H x 0.992" W x 0.317" D (21.20mm x 25.20mm x 8.05mm)
Standard Package: 20
Millicandela Rating: 22mcd
Current - Test: 10mA
Wavelength - Peak: 655nm
Power Dissipation (Max): 75mW
Display Type: 14-Segment, Alphanumeric
Number of Characters: 2
Digit/Alpha Size: 0.53" (13.50mm)
Common Pin: Common Cathode
Package / Case: 18-DIP (0.600", 15.24mm)
Fake Threat In the Open Market: 54 pct.
Mfr: Kingbright
Base Product Number: PDC54
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 1.8V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PDC54-11SRWA |
| Product Name | Optoelectronics - LED Character and Numeric |