Kingbright Corporation Optics - LEDs - Light Pipes - L53SRD/D L53SRD/D

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068424-L53SRD/D Color: Red Luminous Intensity: 300 mcd Viewing Angle: 60 ° Lens Color: Red Number of Pins: 2 Wavelength: 660 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Diffused Alternative Parts (Cross-Reference): L53SRD/DL-53SRD/D; L53SRDD; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Illumination Color: Red
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068424-L53SRD/D Color: Red Luminous Intensity: 300 mcd Viewing Angle: 60 ° Lens Color: Red Number of Pins: 2 Wavelength: 660 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Diffused Alternative Parts (Cross-Reference): L53SRD/DL-53SRD/D; L53SRDD; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Illumination Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - L53SRD/D - 1068424-L53SRD/D - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - L53SRD/D
1068424-L53SRD/D
Optics - LEDs - Light Pipes - L53SRD/D 1068424-L53SRD/D
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068424-L53SRD/D Color: Red Luminous Intensity: 300 mcd Viewing Angle: 60 ° Lens Color: Red Number of Pins: 2 Wavelength: 660 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Diffused Alternative Parts (Cross-Reference): L53SRD/DL-53SRD/D; L53SRDD; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Illumination Color: Red

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068424-L53SRD/D
Color: Red
Luminous Intensity: 300 mcd
Viewing Angle: 60 °
Lens Color: Red
Number of Pins: 2
Wavelength: 660 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Diffused
Alternative Parts (Cross-Reference): L53SRD/DL-53SRD/D; L53SRDD;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Illumination Color: Red

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1068424-L53SRD/D
Product Name Optics - LEDs - Light Pipes - L53SRD/D
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503D-WAN-CBBDB152-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details