Kingbright Corporation LED Indication - Discrete L53HD

Description
Red 660nm LED Indication - Discrete 2.25V Radial
Request a Quote Datasheet
Description
Red 660nm LED Indication - Discrete 2.25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2157-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2157-ND
LED Indication - Discrete 754-2157-ND
Red 660nm LED Indication - Discrete 2.25V Radial

Red 660nm LED Indication - Discrete 2.25V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-2157-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Y3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details