Kingbright Corporation LEDs L-914IDT

Description
Rectangular LED Red 2x3mm
Request a Quote
Description
Rectangular LED Red 2x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8623014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Red 2x3mm

Rectangular LED Red 2x3mm

Supplier's Site
LEDs - 1461548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Red 2x3mm

Rectangular LED Red 2x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8623014
Product Name LEDs
LED Package: 2 x 3mm
LED Type Red; Red
Peak Wavelength 617 nm (6170 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details