Kingbright Corporation LEDs L-793ID

Description
Red diffused LED,L793ID 8mm
Request a Quote Datasheet
Description
Red diffused LED,L793ID 8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,L793ID 8mm

Red diffused LED,L793ID 8mm

Supplier's Site
Led, 8Mm, Red, 60Mcd, 617Nm; Led Color Kingbright - 06M3292 - Newark, An Avnet Company
Chicago, IL, United States
Led, 8Mm, Red, 60Mcd, 617Nm; Led Color Kingbright
06M3292
Led, 8Mm, Red, 60Mcd, 617Nm; Led Color Kingbright 06M3292
LED, 8MM, RED, 60MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:60mcd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, 8MM, RED, 60MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:60mcd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471791 06M3292
Product Name LEDs Led, 8Mm, Red, 60Mcd, 617Nm; Led Color Kingbright
LED Package: 8mm 8mm
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å) 617 nm (6170 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 100 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Visible Emitter - MTE8800M3A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Infrared; Red
Peak Wavelength 880 nm (8800 Å)
View Details