Kingbright Corporation Led, Red, 4.8Mm, 30Mcd, 625Nm; Led Color Kingbright L-73CB/1IDA

Description
LED, RED, 4.8MM, 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 4.8MM, 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 4.8Mm, 30Mcd, 625Nm; Led Color Kingbright - 64T3310 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 4.8Mm, 30Mcd, 625Nm; Led Color Kingbright
64T3310
Led, Red, 4.8Mm, 30Mcd, 625Nm; Led Color Kingbright 64T3310
LED, RED, 4.8MM, 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 4.8MM, 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3310
Product Name Led, Red, 4.8Mm, 30Mcd, 625Nm; Led Color Kingbright
LED Package: 4.8mm
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details