Kingbright Corporation Led, T-1 3/4, Green, 12Cd, 525Nm; Led Color Kingbright L-7113ZGCK

Description
LED, T-1 3/4, GREEN, 12CD, 525NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:12cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, T-1 3/4, GREEN, 12CD, 525NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:12cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T-1 3/4, Green, 12Cd, 525Nm; Led Color Kingbright - 27X9171 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Green, 12Cd, 525Nm; Led Color Kingbright
27X9171
Led, T-1 3/4, Green, 12Cd, 525Nm; Led Color Kingbright 27X9171
LED, T-1 3/4, GREEN, 12CD, 525NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:12cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

LED, T-1 3/4, GREEN, 12CD, 525NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:12cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X9171
Product Name Led, T-1 3/4, Green, 12Cd, 525Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2307610 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
LED Indication - Discrete - ASMT-SGB5-ZW703-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details