Kingbright Corporation LEDs L-7113ZGC

Description
Kingbright L-7113ZGC LED
Request a Quote
Description
Kingbright L-7113ZGC LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113ZGC LED

Kingbright L-7113ZGC LED

Supplier's Site
LEDs - 1651644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113ZGC LED

Kingbright L-7113ZGC LED

Supplier's Site
Optics - LEDs - Light Pipes - L-7113ZGC - 1068499-L-7113ZGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - L-7113ZGC
1068499-L-7113ZGC
Optics - LEDs - Light Pipes - L-7113ZGC 1068499-L-7113ZGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068499-L-7113ZGC Color: Green Forward Voltage: 4.1 V Luminous Intensity: 14 cd Viewing Angle: 20 ° Lens Color: Clear Number of Pins: 5 Wavelength: 525 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Round Lens Size: 5 mm Alternative Parts (Cross-Reference): L-7113ZGCL-7113 ZGC; L7113ZGC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Dominant Wavelength: 525 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068499-L-7113ZGC
Color: Green
Forward Voltage: 4.1 V
Luminous Intensity: 14 cd
Viewing Angle: 20 °
Lens Color: Clear
Number of Pins: 5
Wavelength: 525 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Round
Lens Size: 5 mm
Alternative Parts (Cross-Reference): L-7113ZGCL-7113 ZGC; L7113ZGC;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Dominant Wavelength: 525 nm

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8614115 1068499-L-7113ZGC
Product Name LEDs Optics - LEDs - Light Pipes - L-7113ZGC
LED Package: 5 (dia.) x 8.6mm
LED Type Green; Clear Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details