Kingbright Corporation LEDs L-7113SYC-E

Description
5mm yellow round LED,L-7113SYC-E
Request a Quote
Description
5mm yellow round LED,L-7113SYC-E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663560 - RS Components, Ltd.
Corby, Northants, United Kingdom
5mm yellow round LED,L-7113SYC-E

5mm yellow round LED,L-7113SYC-E

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 4663560
Product Name LEDs
LED Package: 5 x 8.6mm
LED Type Yellow; Clear
Peak Wavelength 595 nm (5950 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details
Wide Angle TO-46 850 nm Emitter - OD-850W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details