Kingbright Corporation LEDs L-7113SURCK

Description
Kingbright L-7113SURCK LED
Request a Quote
Description
Kingbright L-7113SURCK LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113SURCK LED

Kingbright L-7113SURCK LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8614206
Product Name LEDs
LED Package: 5 (dia.) x 8.6mm
LED Type Red; Clear
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-E12Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details